ROHM Semiconductor USA, LLC Single Zener Diodes PTZTFTE258.2B

Description
DIODE ZENER 8.75V 1W PMDS
Request a Quote Datasheet
Description
DIODE ZENER 8.75V 1W PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-PTZTFTE258.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE258.2BTR-ND
Single Zener Diodes 846-PTZTFTE258.2BTR-ND
DIODE ZENER 8.75V 1W PMDS

DIODE ZENER 8.75V 1W PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE258.2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE258.2BDKR-ND
Single Zener Diodes 846-PTZTFTE258.2BDKR-ND
DIODE ZENER 8.75V 1W PMDS

DIODE ZENER 8.75V 1W PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE258.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE258.2BCT-ND
Single Zener Diodes 846-PTZTFTE258.2BCT-ND
DIODE ZENER 8.75V 1W PMDS

DIODE ZENER 8.75V 1W PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTFTE258.2B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PTZTFTE258.2B
Discrete Semiconductor Products - Diodes - Zener PTZTFTE258.2B
DIODE ZENER 8.75V 1W PMDS

DIODE ZENER 8.75V 1W PMDS

Supplier's Site
Zener Diode, Aec-Q101, 8.2V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm - 28AC1286 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 8.2V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm
28AC1286
Zener Diode, Aec-Q101, 8.2V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm 28AC1286
ZENER DIODE, AEC-Q101, 8.2V, 1W, DO214AC; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 8.2V, 1W, DO214AC; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 846-PTZTFTE258.2BTR-ND PTZTFTE258.2B 28AC1286
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 8.2V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDS DO-214AC
VZ 8.75 volts 8.2 volts
ZZT 4 ohms
Unlock Full Specs
to access all available technical data