ROHM Semiconductor USA, LLC 5.95V 1W Zener Diode PTZTFTE255.6B

Description
DIODE ZENER 5.95V 1W PMDS Product overview: PTZTFTE255.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE255.6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.95V 1W PMDS Product overview: PTZTFTE255.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE255.6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.95V 1W Zener Diode - 287-PTZTFTE255.6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.95V 1W Zener Diode
287-PTZTFTE255.6B
5.95V 1W Zener Diode 287-PTZTFTE255.6B
DIODE ZENER 5.95V 1W PMDS Product overview: PTZTFTE255.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE255.6B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.95V 1W PMDS Product overview: PTZTFTE255.6B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE255.6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1379537-PTZTFTE255.6B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1379537-PTZTFTE255.6B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1379537-PTZTFTE255.6B
Win Source Part Number: 1379537-PTZTFTE255.6 B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: PMDS Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±6.25% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 5.95 V Impedance (Max) (Zzt): 8 Ohms

Win Source Part Number: 1379537-PTZTFTE255.6B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±6.25%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 20 µA @ 1.5 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 5.95 V
Impedance (Max) (Zzt): 8 Ohms

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE255.6BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE255.6BCT-ND
Single Zener Diodes 846-PTZTFTE255.6BCT-ND
Zener Diode 5.6V 1W ±6.25% Surface Mount PMDS

Zener Diode 5.6V 1W ±6.25% Surface Mount PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE255.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE255.6BTR-ND
Single Zener Diodes 846-PTZTFTE255.6BTR-ND
Zener Diode 5.6V 1W ±6.25% Surface Mount PMDS

Zener Diode 5.6V 1W ±6.25% Surface Mount PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE255.6BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE255.6BDKR-ND
Single Zener Diodes 846-PTZTFTE255.6BDKR-ND
Zener Diode 5.6V 1W ±6.25% Surface Mount PMDS

Zener Diode 5.6V 1W ±6.25% Surface Mount PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTFTE255.6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PTZTFTE255.6B
Discrete Semiconductor Products - Diodes - Zener PTZTFTE255.6B
DIODE ZENER 5.95V 1W PMDS

DIODE ZENER 5.95V 1W PMDS

Supplier's Site
Zener Diode, Aec-Q101, 5.6V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm - 28AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.6V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm
28AC1282
Zener Diode, Aec-Q101, 5.6V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm 28AC1282
ZENER DIODE, AEC-Q101, 5.6V, 1W, DO214AC; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 5.6V, 1W, DO214AC; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-PTZTFTE255.6B 1379537-PTZTFTE255.6B 846-PTZTFTE255.6BCT-ND PTZTFTE255.6B 28AC1282
Product Name 5.95V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 5.6V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm
Package Tape & Reel (TR) DO-214AC, SMA PMDS DO-214AC
RoHS Compliant RoHS RoHS
VZ 5.86 volts 5.95 volts 5.95 volts 5.6 volts
ZZT 8 ohms 8 ohms 8 ohms
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data