Win Source Part Number: 988183-PTZTFTE255.1B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5.56%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.4 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-PTZTFTE255.1BDKR
DIODE ZENER 5.4V 1W PMDS Product overview: PTZTFTE255.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.4V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.4V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE255.1B can be used for catalog matching and distributor lookup.
DIODE ZENER 5.4V 1W PMDS
DIODE ZENER 5.4V 1W PMDS
DIODE ZENER 5.4V 1W PMDS
ZENER DIODE, AEC-Q101, 5.1V, 1W, DO214AC; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 5.4V 1W PMDS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 988183-PTZTFTE255.1B | 287-PTZTFTE255.1B | 846-PTZTFTE255.1BDKR-ND | 28AC1281 | PTZTFTE255.1B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 5.4V 1W Zener Diode | Single Zener Diodes | Zener Diode, Aec-Q101, 5.1V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC | PMDS | |
| VZ | 5.4 volts | 5.37 volts | 5.1 volts | 5.4 volts | |
| ZZT | 8 ohms | 8 ohms | 8 ohms | ||
| IR | 0.0200 mA | 20 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |