DIODE ZENER 35V 1W PMDS Product overview: PTZTFTE2533B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 35V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 35V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PTZTFTE2533B can be used for catalog matching and distributor lookup.
Win Source Part Number: 975993-PTZTFTE2533B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 25 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 18 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: 846-PTZTFTE2533BTR,8
Zener Diode 33V 1W Surface Mount PMDS
Zener Diode 33V 1W Surface Mount PMDS
Zener Diode 33V 1W Surface Mount PMDS
DIODE ZENER 35V 1W PMDS
ZENER DIODE, 34.95V, DO-214AC; Zener Voltage Vz Typ:34.95V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-PTZTFTE2533B | 975993-PTZTFTE2533B | 846-PTZTFTE2533BDKR-ND | PTZTFTE2533B | 78Y8401 |
| Product Name | 35V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 34.95V, Do-214Ac; Zener Voltage Vz Typ Rohm |
| Package | Tape & Reel (TR) | DO-214AC, SMA | PMDS | DO-214AC | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 34.95 volts | 33 volts | 35 volts | 34.95 volts | |
| ZZT | 18 ohms | 18 ohms | 18 ohms | ||
| PD | 1 milliwatts | 1000 milliwatts |