DIODE ZENER 3.8V 1W PMDS
DIODE ZENER 3.8V 1W PMDS
DIODE ZENER 3.8V 1W PMDS
ZENER DIODE, AEC-Q101, 3.6V, 1W, DO214AC; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 3.8V 1W PMDS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-PTZTFTE253.6BTR-ND | 28AC1275 | PTZTFTE253.6B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 3.6V, 1W, Do214Ac; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | DO-214AC | PMDS | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| VZ | 3.6 volts | 3.8 volts |