ROHM Semiconductor USA, LLC Single Zener Diodes PTZTFTE2524B

Description
DIODE ZENER 25.8V 1W PMDS
Request a Quote Datasheet
Description
DIODE ZENER 25.8V 1W PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-PTZTFTE2524BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE2524BDKR-ND
Single Zener Diodes 846-PTZTFTE2524BDKR-ND
DIODE ZENER 25.8V 1W PMDS

DIODE ZENER 25.8V 1W PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE2524BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE2524BTR-ND
Single Zener Diodes 846-PTZTFTE2524BTR-ND
DIODE ZENER 25.8V 1W PMDS

DIODE ZENER 25.8V 1W PMDS

Buy Now Datasheet
Single Zener Diodes - 846-PTZTFTE2524BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-PTZTFTE2524BCT-ND
Single Zener Diodes 846-PTZTFTE2524BCT-ND
DIODE ZENER 25.8V 1W PMDS

DIODE ZENER 25.8V 1W PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PTZTFTE2524B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PTZTFTE2524B
Discrete Semiconductor Products - Diodes - Zener PTZTFTE2524B
DIODE ZENER 25.8V 1W PMDS

DIODE ZENER 25.8V 1W PMDS

Supplier's Site
Zener Diode, Aec-Q101, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Rohm - 28AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Rohm
28AC1273
Zener Diode, Aec-Q101, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Rohm 28AC1273
ZENER DIODE, AEC-Q101, 24V, 1W, DO-214AC; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 24V, 1W, DO-214AC; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:PTZTF Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 846-PTZTFTE2524BDKR-ND PTZTFTE2524B 28AC1273
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 24V, 1W, Do-214Ac; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package PMDS DO-214AC
VZ 25.8 volts 24 volts
ZZT 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B47J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers