ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PMR50HZPFU6L00

Description
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.006ASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.006ASTR-ND
Chip Resistor - Surface Mount RHM.006ASTR-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.006ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.006ASDKR-ND
Chip Resistor - Surface Mount RHM.006ASDKR-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.006ASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.006ASCT-ND
Chip Resistor - Surface Mount RHM.006ASCT-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375385-PMR50HZPFU6L00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375385-PMR50HZPFU6L00
Resistors - Chip Resistor - Surface Mount 1375385-PMR50HZPFU6L00
Win Source Part Number: 1375385-PMR50HZPFU6L 00 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: PMR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.019" (0.47mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 6 mOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375385-PMR50HZPFU6L00
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: PMR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.019" (0.47mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 6 mOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
0.006 OHM 1W Resistor - 52-PMR50HZPFU6L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.006 OHM 1W Resistor
52-PMR50HZPFU6L00
0.006 OHM 1W Resistor 52-PMR50HZPFU6L00
RES 0.006 OHM 1% 1W 2010 Product overview: PMR50HZPFU6L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.006 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR50HZPFU6L00 can be used for catalog matching and distributor lookup.

RES 0.006 OHM 1% 1W 2010 Product overview: PMR50HZPFU6L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.006 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR50HZPFU6L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R006, 1%, 1 W, 2010; Resistance Rohm - 08AC2881 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R006, 1%, 1 W, 2010; Resistance Rohm
08AC2881
Current Sense Res, 0R006, 1%, 1 W, 2010; Resistance Rohm 08AC2881
CURRENT SENSE RES, 0R006, 1%, 1 W, 2010; Resistance:0.006ohm; Product Range:PMR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R006, 1%, 1 W, 2010; Resistance:0.006ohm; Product Range:PMR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PMR50HZPFU6L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PMR50HZPFU6L00
Chip Resistor - Surface Mount PMR50HZPFU6L00
RES 0.006 OHM 1% 1W 2010

RES 0.006 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RHM.006ASTR-ND 1375385-PMR50HZPFU6L00 52-PMR50HZPFU6L00 08AC2881 PMR50HZPFU6L00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.006 OHM 1W Resistor Current Sense Res, 0R006, 1%, 1 W, 2010; Resistance Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Element Thick Film (Chip) MetalAlloy
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 6.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details