ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount PMR50HZPFU5L00

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328388-PMR50HZPFU5L 00 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.019" (0.47mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM.005ASDKR,RHM.005 ASCT,PMR50HZPFU5L00- ND,RHM.005ASTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328388-PMR50HZPFU5L 00 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.019" (0.47mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM.005ASDKR,RHM.005 ASCT,PMR50HZPFU5L00- ND,RHM.005ASTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1328388-PMR50HZPFU5L00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328388-PMR50HZPFU5L00
Resistors - Chip Resistor - Surface Mount 1328388-PMR50HZPFU5L00
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328388-PMR50HZPFU5L 00 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.019" (0.47mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM.005ASDKR,RHM.005 ASCT,PMR50HZPFU5L00- ND,RHM.005ASTR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1328388-PMR50HZPFU5L00
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.019" (0.47mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM.005ASDKR,RHM.005ASCT,PMR50HZPFU5L00-ND,RHM.005ASTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.005ASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.005ASTR-ND
Chip Resistor - Surface Mount RHM.005ASTR-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.005ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.005ASDKR-ND
Chip Resistor - Surface Mount RHM.005ASDKR-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.005ASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.005ASCT-ND
Chip Resistor - Surface Mount RHM.005ASCT-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
0.005 OHM 1W Resistor - 52-PMR50HZPFU5L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 OHM 1W Resistor
52-PMR50HZPFU5L00
0.005 OHM 1W Resistor 52-PMR50HZPFU5L00
RES 0.005 OHM 1% 1W 2010 Product overview: PMR50HZPFU5L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR50HZPFU5L00 can be used for catalog matching and distributor lookup.

RES 0.005 OHM 1% 1W 2010 Product overview: PMR50HZPFU5L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR50HZPFU5L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PMR50HZPFU5L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PMR50HZPFU5L00
Chip Resistor - Surface Mount PMR50HZPFU5L00
RES 0.005 OHM 1% 1W 2010

RES 0.005 OHM 1% 1W 2010

Supplier's Site Datasheet
Current Sense Res, 0R005, 1%, 1 W, 2010; Resistance Rohm - 08AC2880 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 1 W, 2010; Resistance Rohm
08AC2880
Current Sense Res, 0R005, 1%, 1 W, 2010; Resistance Rohm 08AC2880
CURRENT SENSE RES, 0R005, 1%, 1 W, 2010; Resistance:0.005ohm; Product Range:PMR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 1 W, 2010; Resistance:0.005ohm; Product Range:PMR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1%, 1 W, 2010; Resistance Rohm - 15AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 1 W, 2010; Resistance Rohm
15AC8514
Current Sense Res, 0R005, 1%, 1 W, 2010; Resistance Rohm 15AC8514
CURRENT SENSE RES, 0R005, 1%, 1 W, 2010; Resistance:0.005ohm; Product Range:PMR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 1 W, 2010; Resistance:0.005ohm; Product Range:PMR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1328388-PMR50HZPFU5L00 RHM.005ASTR-ND 52-PMR50HZPFU5L00 PMR50HZPFU5L00 08AC2880
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.005 OHM 1W Resistor Chip Resistor - Surface Mount Current Sense Res, 0R005, 1%, 1 W, 2010; Resistance Rohm
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details