ROHM Semiconductor GmbH Ultra-low Ohmic Chip Resistors For Current Detection PMR50HZPFU

Description
Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.
Description
Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.
Datasheet
Datasheet Summary
Powered by GS/AI

The PMR50HZPFU is an ultra-low ohmic chip resistor designed for current detection applications. It features a resistance range starting from 1mΩ, making it suitable for high-current applications. The resistor utilizes a trimming-less structure that enhances current detection accuracy and incorporates a special low resistance temperature coefficient to maintain performance across varying temperatures. The unique chip design minimizes thermal stress during temperature cycling, contributing to improved reliability. This product is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is certified under ISO9001 and IATF16949. The PMR50HZPFU operates effectively within a temperature range of -55°C to +155°C and has a rated power of 1W.

Datasheet Summary
Powered by GS/AI

The PMR50HZPFU is an ultra-low ohmic chip resistor designed for current detection applications. It features a resistance range starting from 1mΩ, making it suitable for high-current applications. The resistor utilizes a trimming-less structure that enhances current detection accuracy and incorporates a special low resistance temperature coefficient to maintain performance across varying temperatures. The unique chip design minimizes thermal stress during temperature cycling, contributing to improved reliability. This product is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is certified under ISO9001 and IATF16949. The PMR50HZPFU operates effectively within a temperature range of -55°C to +155°C and has a rated power of 1W.

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Ohmic Chip Resistors For Current Detection - PMR50HZPFU - ROHM Semiconductor GmbH
Willich, Germany
Ultra-low Ohmic Chip Resistors For Current Detection
PMR50HZPFU
Ultra-low Ohmic Chip Resistors For Current Detection PMR50HZPFU
Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.

Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.

Supplier's Site Datasheet
Ultra-low Ohmic Chip Resistors For Current Detection - PMR50HZPFU - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Ultra-low Ohmic Chip Resistors For Current Detection
PMR50HZPFU
Ultra-low Ohmic Chip Resistors For Current Detection PMR50HZPFU
Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.

Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number PMR50HZPFU PMR50HZPFU
Product Name Ultra-low Ohmic Chip Resistors For Current Detection Ultra-low Ohmic Chip Resistors For Current Detection
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); PMR50
Resistance Range 0.0050 to 0.0100 ohms 0.0050 to 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details