ROHM Semiconductor USA, LLC 0.002 OHM 2W Resistor PMR10EZPFV2L00

Description
RES 0.002 OHM 1% 1/2W 0805 Product overview: PMR10EZPFV2L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR10EZPFV2L00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.002 OHM 1% 1/2W 0805 Product overview: PMR10EZPFV2L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR10EZPFV2L00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.002 OHM 2W Resistor - 52-PMR10EZPFV2L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 2W Resistor
52-PMR10EZPFV2L00
0.002 OHM 2W Resistor 52-PMR10EZPFV2L00
RES 0.002 OHM 1% 1/2W 0805 Product overview: PMR10EZPFV2L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR10EZPFV2L00 can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 1/2W 0805 Product overview: PMR10EZPFV2L00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PMR10EZPFV2L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1354476-PMR10EZPFV2L00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1354476-PMR10EZPFV2L00
Resistors - Chip Resistor - Surface Mount 1354476-PMR10EZPFV2L00
Win Source Part Number: 1354476-PMR10EZPFV2L 00 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: PMR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Height - Seated (Max): 0.019" (0.47mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 2 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1354476-PMR10EZPFV2L00
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: PMR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max): 0.019" (0.47mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 2 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.002AJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.002AJDKR-ND
Chip Resistor - Surface Mount RHM.002AJDKR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.002AJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.002AJCT-ND
Chip Resistor - Surface Mount RHM.002AJCT-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.002AJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.002AJTR-ND
Chip Resistor - Surface Mount RHM.002AJTR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - PMR10EZPFV2L00 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
PMR10EZPFV2L00
Resistors >> Current Sense Resistors/Shunt Resistors PMR10EZPFV2L00
500mW 2mΩ Surface Mount Current Sensing Resistors ±150ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS

500mW 2mΩ Surface Mount Current Sensing Resistors ±150ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Current Sense Res, 0R002, 1%, 500 Mw; Resistance Rohm - 08AC2851 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1%, 500 Mw; Resistance Rohm
08AC2851
Current Sense Res, 0R002, 1%, 500 Mw; Resistance Rohm 08AC2851
CURRENT SENSE RES, 0R002, 1%, 500 MW; Resistance:0.002ohm; Product Range:PMR Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1%, 500 MW; Resistance:0.002ohm; Product Range:PMR Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R002, 1%, 500 Mw; Resistance Rohm - 15AC8485 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1%, 500 Mw; Resistance Rohm
15AC8485
Current Sense Res, 0R002, 1%, 500 Mw; Resistance Rohm 15AC8485
CURRENT SENSE RES, 0R002, 1%, 500 MW; Resistance:0.002ohm; Product Range:PMR Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1%, 500 MW; Resistance:0.002ohm; Product Range:PMR Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PMR10EZPFV2L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PMR10EZPFV2L00
Chip Resistor - Surface Mount PMR10EZPFV2L00
RES 0.002 OHM 1% 1/2W 0805

RES 0.002 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Current Sensing Resistors Resistors Chip Resistors
Product Number 52-PMR10EZPFV2L00 1354476-PMR10EZPFV2L00 RHM.002AJDKR-ND PMR10EZPFV2L00 08AC2851 PMR10EZPFV2L00
Product Name 0.002 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors Current Sense Res, 0R002, 1%, 500 Mw; Resistance Rohm Chip Resistor - Surface Mount
Technology / Construction Metal Element MetalAlloy Thick Film (Chip) MetalAlloy
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 0.0020 ohms 2.00E6 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details