ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PMR10EZPFU9L00

Description
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.009AJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.009AJTR-ND
Chip Resistor - Surface Mount RHM.009AJTR-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.009AJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.009AJDKR-ND
Chip Resistor - Surface Mount RHM.009AJDKR-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.009AJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.009AJCT-ND
Chip Resistor - Surface Mount RHM.009AJCT-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Rohm - 15AC8484 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Rohm
15AC8484
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Rohm 15AC8484
CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:PMR Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:PMR Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - PMR10EZPFU9L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PMR10EZPFU9L00
Chip Resistor - Surface Mount PMR10EZPFU9L00
RES 0.009 OHM 1% 1/2W 0805

RES 0.009 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM.009AJTR-ND 15AC8484 PMR10EZPFU9L00
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R009, 1%, 500 Mw; Resistance Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip) MetalAlloy
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0090 ohms 0.0090 ohms 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details