ROHM Semiconductor USA, LLC Surface Mount Resistors PMR100HZPJU6L0

Description
ROHM PMR100HZPJU6L0
Request a Quote Datasheet
Description
ROHM PMR100HZPJU6L0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2634364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2634364
Surface Mount Resistors 2634364
ROHM PMR100HZPJU6L0

ROHM PMR100HZPJU6L0

Supplier's Site
Surface Mount Resistors - 2634365P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2634365P
Surface Mount Resistors 2634365P
ROHM PMR100HZPJU6L0

ROHM PMR100HZPJU6L0

Supplier's Site
Surface Mount Resistors - 2634365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2634365
Surface Mount Resistors 2634365
ROHM PMR100HZPJU6L0

ROHM PMR100HZPJU6L0

Supplier's Site
Chip Resistor - Surface Mount - RHM.006AVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.006AVCT-ND
Chip Resistor - Surface Mount RHM.006AVCT-ND
6 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.006AVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.006AVDKR-ND
Chip Resistor - Surface Mount RHM.006AVDKR-ND
6 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.006AVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.006AVTR-ND
Chip Resistor - Surface Mount RHM.006AVTR-ND
6 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Resistors - Current Sense Resistors/Shunt Resistors - PMR100HZPJU6L0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Current Sense Resistors/Shunt Resistors
PMR100HZPJU6L0
Resistors - Current Sense Resistors/Shunt Resistors PMR100HZPJU6L0
Resistors - Current Sense Resistors/Shunt Resistors

Resistors - Current Sense Resistors/Shunt Resistors

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 2634364 RHM.006AVCT-ND PMR100HZPJU6L0
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Current Sense Resistors/Shunt Resistors
Category / Application Current Sensing Automotive; Current Sensing; General Use
Technology / Construction Current Sensing MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details