ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PML18EZPGV1L50

Description
1.5 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
1.5 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-PML18EZPGV1L50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML18EZPGV1L50TR-ND
Chip Resistor - Surface Mount 846-PML18EZPGV1L50TR-ND
1.5 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

1.5 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML18EZPGV1L50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML18EZPGV1L50CT-ND
Chip Resistor - Surface Mount 846-PML18EZPGV1L50CT-ND
1.5 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

1.5 mOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R0015, 2%, 1 W, 1206; Resistance Rohm - 68AC5494 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0015, 2%, 1 W, 1206; Resistance Rohm
68AC5494
Current Sense Res, 0R0015, 2%, 1 W, 1206; Resistance Rohm 68AC5494
CURRENT SENSE RES, 0R0015, 2%, 1 W, 1206; Resistance:0.0015ohm ; Product Range:PML Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R0015, 2%, 1 W, 1206; Resistance:0.0015ohm; Product Range:PML Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PML18EZPGV1L50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PML18EZPGV1L50
Chip Resistor - Surface Mount PML18EZPGV1L50
ULTRA-LOW OHMIC CHIP RESISTORS F

ULTRA-LOW OHMIC CHIP RESISTORS F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 846-PML18EZPGV1L50TR-ND 68AC5494 PML18EZPGV1L50
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R0015, 2%, 1 W, 1206; Resistance Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206 1206
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details