ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PML10EZPGV2L00

Description
2 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
2 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-PML10EZPGV2L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV2L00TR-ND
Chip Resistor - Surface Mount 846-PML10EZPGV2L00TR-ND
2 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

2 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML10EZPGV2L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV2L00CT-ND
Chip Resistor - Surface Mount 846-PML10EZPGV2L00CT-ND
2 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

2 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1085701-PML10EZPGV2L00
Resistors - Chip Resistor - Surface Mount 1085701-PML10EZPGV2L00
Win Source Part Number: 1085701-PML10EZPGV2L 00 Category: Resistors>Chip Resistor - Surface Mount Series: PML Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.017" (0.43mm) Standard Package: 5,000 Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.667W, 2/3W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: Wide 0805 (2012 Metric), 0508 Supplier Device Package: 0508 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.047" L x 0.079" W (1.20mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 511-PML10EZPGV2L00TR ,511-PML10EZPGV2L00C T

Win Source Part Number: 1085701-PML10EZPGV2L00
Category: Resistors>Chip Resistor - Surface Mount
Series: PML
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.017" (0.43mm)
Standard Package: 5,000
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.667W, 2/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: Wide 0805 (2012 Metric), 0508
Supplier Device Package: 0508
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.047" L x 0.079" W (1.20mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 511-PML10EZPGV2L00TR,511-PML10EZPGV2L00CT

Buy Now Datasheet
Current Sense Res, 0R002, 2%, 660 Mw; Resistance Rohm - 68AC5486 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 2%, 660 Mw; Resistance Rohm
68AC5486
Current Sense Res, 0R002, 2%, 660 Mw; Resistance Rohm 68AC5486
CURRENT SENSE RES, 0R002, 2%, 660 MW; Resistance:0.002ohm; Product Range:PML Series; Resistor Case Style:0805 Wide; Power Rating:660mW; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 2%, 660 MW; Resistance:0.002ohm; Product Range:PML Series; Resistor Case Style:0805 Wide; Power Rating:660mW; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PML10EZPGV2L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PML10EZPGV2L00
Chip Resistor - Surface Mount PML10EZPGV2L00
ULTRA-LOW OHMIC CHIP RESISTORS F

ULTRA-LOW OHMIC CHIP RESISTORS F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 846-PML10EZPGV2L00TR-ND 1085701-PML10EZPGV2L00 68AC5486 PML10EZPGV2L00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R002, 2%, 660 Mw; Resistance Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 0805
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details