ROHM Semiconductor USA, LLC SMD 2W Resistor PML100HZPJV0L5

Description
RES SMD 500 UOHM 2W 2512 WIDE Product overview: PML100HZPJV0L5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PML100HZPJV0L5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 500 UOHM 2W 2512 WIDE Product overview: PML100HZPJV0L5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PML100HZPJV0L5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-PML100HZPJV0L5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-PML100HZPJV0L5
SMD 2W Resistor 52-PML100HZPJV0L5
RES SMD 500 UOHM 2W 2512 WIDE Product overview: PML100HZPJV0L5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PML100HZPJV0L5 can be used for catalog matching and distributor lookup.

RES SMD 500 UOHM 2W 2512 WIDE Product overview: PML100HZPJV0L5 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PML100HZPJV0L5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326467-PML100HZPJV0L5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326467-PML100HZPJV0L5
Resistors - Chip Resistor - Surface Mount 1326467-PML100HZPJV0L5
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326467-PML100HZPJV0 L5 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.126" L x 0.252" W (3.20mm x 6.40mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 0.5 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 2512 (6432 Metric), 1225 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM.0005BRDKR,RHM.00 05BRTR,RHM.0005BRCT RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326467-PML100HZPJV0L5
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.126" L x 0.252" W (3.20mm x 6.40mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0.5 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 2512 (6432 Metric), 1225
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM.0005BRDKR,RHM.0005BRTR,RHM.0005BRCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.0005BRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.0005BRDKR-ND
Chip Resistor - Surface Mount RHM.0005BRDKR-ND
500 µOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

500 µOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.0005BRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.0005BRTR-ND
Chip Resistor - Surface Mount RHM.0005BRTR-ND
500 µOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

500 µOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.0005BRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.0005BRCT-ND
Chip Resistor - Surface Mount RHM.0005BRCT-ND
500 µOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

500 µOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PML100HZPJV0L5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PML100HZPJV0L5
Chip Resistor - Surface Mount PML100HZPJV0L5
RES SMD 500 UOHM 2W 2512 WIDE

RES SMD 500 UOHM 2W 2512 WIDE

Supplier's Site Datasheet
Current Sense Res, 500 Μohm, 5%, 2 W; Resistance Rohm - 68AC5488 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 500 Μohm, 5%, 2 W; Resistance Rohm
68AC5488
Current Sense Res, 500 Μohm, 5%, 2 W; Resistance Rohm 68AC5488
CURRENT SENSE RES, 500 µOHM, 5%, 2 W; Resistance:500µohm; Product Range:PML Series; Resistor Case Style:2512 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 500 µOHM, 5%, 2 W; Resistance:500µohm; Product Range:PML Series; Resistor Case Style:2512 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-PML100HZPJV0L5 1326467-PML100HZPJV0L5 RHM.0005BRDKR-ND PML100HZPJV0L5 68AC5488
Product Name SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 500 Μohm, 5%, 2 W; Resistance Rohm
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 2512 (6432 Metric), 1225 2512; Wide 2512 2512
Resistance Range 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details