ROHM Semiconductor USA, LLC Memory - SDRAM - MSM51V17400F-60TDKX MSM51V17400F-60TDKX

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 785067-MSM51V17400F- 60TDKX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Mounting: SMD Technology: DRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (4M x 4) Access Time: 30ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 26-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 785067-MSM51V17400F- 60TDKX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Mounting: SMD Technology: DRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (4M x 4) Access Time: 30ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 26-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MSM51V17400F-60TDKX - 785067-MSM51V17400F-60TDKX - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MSM51V17400F-60TDKX
785067-MSM51V17400F-60TDKX
Memory - SDRAM - MSM51V17400F-60TDKX 785067-MSM51V17400F-60TDKX
Manufacturer: Rohm Semiconductor Win Source Part Number: 785067-MSM51V17400F- 60TDKX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Mounting: SMD Technology: DRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (4M x 4) Access Time: 30ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 26-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 785067-MSM51V17400F-60TDKX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Mounting: SMD
Technology: DRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (4M x 4)
Access Time: 30ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 26-TSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MSM51V17400F-60TDKX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MSM51V17400F-60TDKX
Memory IC and Storage Component 774-MSM51V17400F-60TDKX
IC DRAM 16MBIT PARALLEL 26TSOP Product overview: MSM51V17400F-60TDKX from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM51V17400F-60T DKX can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PARALLEL 26TSOP Product overview: MSM51V17400F-60TDKX from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM51V17400F-60TDKX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MSM51V17400F-60TDKX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MSM51V17400F-60TDKX
Integrated Circuits (ICs) - Memory MSM51V17400F-60TDKX
IC DRAM 16MBIT PARALLEL 26TSOP

IC DRAM 16MBIT PARALLEL 26TSOP

Supplier's Site
Memory - MSM51V17400F-60TDKX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 16Mbit Parallel 30 ns 26-TSOP

DRAM Memory IC 16Mbit Parallel 30 ns 26-TSOP

Buy Now Datasheet
IC DRAM 16MBIT PARALLEL 26TSOP

IC DRAM 16MBIT PARALLEL 26TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 785067-MSM51V17400F-60TDKX 774-MSM51V17400F-60TDKX MSM51V17400F-60TDKX MSM51V17400F-60TDKX MSM51V17400F-60TDKX
Product Name Memory - SDRAM - MSM51V17400F-60TDKX Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 30 ns 30 ns 30 ns 30 ns 30 ns
Cycle Time 110 ns 110 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details