ROHM Semiconductor USA, LLC Memory - SDRAM - MSM5118165F-60J MSM5118165F-60J

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 059566-MSM5118165F-6 0J Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 30ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: DRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 059566-MSM5118165F-6 0J Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 30ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: DRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MSM5118165F-60J - 059566-MSM5118165F-60J - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MSM5118165F-60J
059566-MSM5118165F-60J
Memory - SDRAM - MSM5118165F-60J 059566-MSM5118165F-60J
Manufacturer: Rohm Semiconductor Win Source Part Number: 059566-MSM5118165F-6 0J Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 30ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 42-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: DRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 059566-MSM5118165F-60J
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 30ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: DRAM
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MSM5118165F-60J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MSM5118165F-60J
Memory IC and Storage Component 774-MSM5118165F-60J
IC DRAM 16MBIT 60NS 42SOJ Product overview: MSM5118165F-60J from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM5118165F-60J can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT 60NS 42SOJ Product overview: MSM5118165F-60J from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MSM5118165F-60J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 059566-MSM5118165F-60J 774-MSM5118165F-60J
Product Name Memory - SDRAM - MSM5118165F-60J Memory IC and Storage Component
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63608701 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details