ROHM Semiconductor USA, LLC Feram, 256K, 28Tsop; Memory Type Rohm MR48V256ATAZBAAL

Description
FERAM, 256K, 28TSOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:TSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
FERAM, 256K, 28TSOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:TSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feram, 256K, 28Tsop; Memory Type Rohm - 20X9135 - Newark, An Avnet Company
Chicago, IL, United States
Feram, 256K, 28Tsop; Memory Type Rohm
20X9135
Feram, 256K, 28Tsop; Memory Type Rohm 20X9135
FERAM, 256K, 28TSOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:TSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

FERAM, 256K, 28TSOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:TSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 20X9135
Product Name Feram, 256K, 28Tsop; Memory Type Rohm
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details