ROHM Semiconductor USA, LLC Feram, 256K, Spi, 8Sop; Memory Type Rohm MR45V256AMAZAAB

Description
FERAM, 256K, SPI, 8SOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:SPI; Access Time:-; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
Datasheet
Description
FERAM, 256K, SPI, 8SOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:SPI; Access Time:-; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feram, 256K, Spi, 8Sop; Memory Type Rohm - 64T3680 - Newark, An Avnet Company
Chicago, IL, United States
Feram, 256K, Spi, 8Sop; Memory Type Rohm
64T3680
Feram, 256K, Spi, 8Sop; Memory Type Rohm 64T3680
FERAM, 256K, SPI, 8SOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:SPI; Access Time:-; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

FERAM, 256K, SPI, 8SOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:SPI; Access Time:-; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 64T3680
Product Name Feram, 256K, Spi, 8Sop; Memory Type Rohm
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - A2C00063229 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details