ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 MP6Z1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 044954-MP6Z1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 2W
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 044954-MP6Z1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 - 044954-MP6Z1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1
044954-MP6Z1
TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 044954-MP6Z1
Manufacturer: Rohm Semiconductor Win Source Part Number: 044954-MP6Z1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 2W

Manufacturer: Rohm Semiconductor
Win Source Part Number: 044954-MP6Z1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz, 300MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT6
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 3V
Maximum Power Dissipation: 2W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 044954-MP6Z1
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products