ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 TR MP6Z1 TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208703-MP6Z1 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 2W
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208703-MP6Z1 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 TR - 208703-MP6Z1 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 TR
208703-MP6Z1 TR
TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 TR 208703-MP6Z1 TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 208703-MP6Z1 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz, 300MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MPT6 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 2W

Manufacturer: Rohm Semiconductor
Win Source Part Number: 208703-MP6Z1 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz, 300MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT6
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 50mA, 1A / 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 3V
Maximum Power Dissipation: 2W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 208703-MP6Z1 TR
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MP6Z1 TR
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
Logic - Translators, Level Shifters - 100391QI - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details