ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR35J5RJ122 MNR35J5RJ122

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1078576-MNR35J5RJ122 Packaging: Reel - TR Applications: Automotive AEC-Q200 Height - Seated (Max): 0.026" (0.65mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1.2k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1078576-MNR35J5RJ122 Packaging: Reel - TR Applications: Automotive AEC-Q200 Height - Seated (Max): 0.026" (0.65mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1.2k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR35J5RJ122
1078576-MNR35J5RJ122
Resistor Networks, Arrays - MNR35J5RJ122 1078576-MNR35J5RJ122
Manufacturer: Rohm Semiconductor Win Source Part Number: 1078576-MNR35J5RJ122 Packaging: Reel - TR Applications: Automotive AEC-Q200 Height - Seated (Max): 0.026" (0.65mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1.2k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1078576-MNR35J5RJ122
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.026" (0.65mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1.2k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES ARRAY 8 RES 1.2K OHM 2512 Product overview: MNR35J5RJ122 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR35J5RJ122 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 1.2K OHM 2512 Product overview: MNR35J5RJ122 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR35J5RJ122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR35122TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR35122TR-ND
Resistor Networks, Arrays MNR35122TR-ND
1.2k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals

1.2k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1078576-MNR35J5RJ122 50-MNR35J5RJ122 MNR35122TR-ND
Product Name Resistor Networks, Arrays - MNR35J5RJ122 Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive Automotive AEC-Q200 General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 (6432 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details