RES ARRAY 8 RES 1K OHM 2512 Product overview: MNR35J5RJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR35J5RJ102 can be used for catalog matching and distributor lookup.
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 2512 (6432 Metric), Convex, Long Side Terminals
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1078575-MNR35J5RJ102
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.026" (0.65mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-MNR35J5RJ102 | MNR35102TR-ND | 1078575-MNR35J5RJ102 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - MNR35J5RJ102 |
| Category / Application | Automotive AEC-Q200 | General Use | Automotive |
| Mounting / Packaging | 2512 (6432 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array |