ROHM Semiconductor USA, LLC Chip Resistor Networks MNR35J5RJ

Description
ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.
Request a Quote Datasheet
Description
ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor Networks - MNR35J5RJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Chip Resistor Networks
MNR35J5RJ
Chip Resistor Networks MNR35J5RJ
ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.

ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.

Supplier's Site Datasheet
Resistor Networks, Arrays - 846-MNR35J5RJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
846-MNR35J5RJTR-ND
Resistor Networks, Arrays 846-MNR35J5RJTR-ND
RESISTOR SMD NTWK 8 ELEMENT 1206

RESISTOR SMD NTWK 8 ELEMENT 1206

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors
Product Number MNR35J5RJ 846-MNR35J5RJTR-ND
Product Name Chip Resistor Networks Resistor Networks, Arrays
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); MNR35
Resistance Range 56 to 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details