ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR34J5ABJ621

Description
620 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
620 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR34621TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR34621TR-ND
Resistor Networks, Arrays MNR34621TR-ND
620 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

620 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MNR34621TR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor For Linear Network Te Connectivity Sensors - 77AH7713 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details