ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR34J5ABJ201

Description
200 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
200 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR34201TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR34201TR-ND
Resistor Networks, Arrays MNR34201TR-ND
200 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

200 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - MNR34J5ABJ201 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR34J5ABJ201
Resistor Networks, Arrays MNR34J5ABJ201
RES ARRAY 4 RES 200 OHM 2012

RES ARRAY 4 RES 200 OHM 2012

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number MNR34201TR-ND MNR34J5ABJ201
Product Name Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details