ROHM Semiconductor USA, LLC Chip Resistor Networks MNR34J5ABJ

Description
ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.
Request a Quote Datasheet
Description
ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor Networks - MNR34J5ABJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Chip Resistor Networks
MNR34J5ABJ
Chip Resistor Networks MNR34J5ABJ
ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.

ROHM's chip resistor networks employ the metal glaze resistive element with high reliability. They are suitable for the high-density mounting so that the use of this product can reduce the mounting frequency as well as the mounting space.

Supplier's Site Datasheet
Resistor Networks, Arrays - 846-MNR34J5ABJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
846-MNR34J5ABJTR-ND
Resistor Networks, Arrays 846-MNR34J5ABJTR-ND
RESISTOR SMD NTWK 4 ELEMENT 1206

RESISTOR SMD NTWK 4 ELEMENT 1206

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors
Product Number MNR34J5ABJ 846-MNR34J5ABJTR-ND
Product Name Chip Resistor Networks Resistor Networks, Arrays
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); MNR34
Resistance Range 10 to 1.00E6 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details