ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR18E0APJ680 MNR18E0APJ680

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 885509-MNR18E0APJ680 Series: MNR Operating Temperature Range: -55°C ~ 125°C Features: 68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR18680TR, MNR18680DKR-ND, MNR18680CT, MNR18680CT-NDR, MNR18680DKRINACTIVE, MNR18680DKR, MNR18680TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 885509-MNR18E0APJ680 Series: MNR Operating Temperature Range: -55°C ~ 125°C Features: 68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR18680TR, MNR18680DKR-ND, MNR18680CT, MNR18680CT-NDR, MNR18680DKRINACTIVE, MNR18680DKR, MNR18680TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR18E0APJ680
885509-MNR18E0APJ680
Resistor Networks, Arrays - MNR18E0APJ680 885509-MNR18E0APJ680
Manufacturer: Rohm Semiconductor Win Source Part Number: 885509-MNR18E0APJ680 Series: MNR Operating Temperature Range: -55°C ~ 125°C Features: 68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR18680TR, MNR18680DKR-ND, MNR18680CT, MNR18680CT-NDR, MNR18680DKRINACTIVE, MNR18680DKR, MNR18680TR-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 885509-MNR18E0APJ680
Series: MNR
Operating Temperature Range: -55°C ~ 125°C
Features: 68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Package: Reel - TR
Package: 1506, Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR18680TR, MNR18680DKR-ND, MNR18680CT, MNR18680CT-NDR, MNR18680DKRINACTIVE, MNR18680DKR, MNR18680TR-NDR

Buy Now Datasheet
68 OHM Resistor - 50-MNR18E0APJ680 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM Resistor
50-MNR18E0APJ680
68 OHM Resistor 50-MNR18E0APJ680
RES ARRAY 8 RES 68 OHM 1506 Product overview: MNR18E0APJ680 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ680 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 68 OHM 1506 Product overview: MNR18E0APJ680 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR18E0APJ680 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR18E0APJ680
Resistor Networks, Arrays MNR18E0APJ680
RES ARRAY 8 RES 68 OHM 1506

RES ARRAY 8 RES 68 OHM 1506

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 885509-MNR18E0APJ680 50-MNR18E0APJ680 MNR18E0APJ680
Product Name Resistor Networks, Arrays - MNR18E0APJ680 68 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1506, Convex, Long Side Terminals
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application Automotive AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details