Win Source Part Number: 1374184-MNR18E0APJ51
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: MNR
Package / Case: 1506, Convex, Long Side Terminals
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200
Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Circuit Type: Isolated
Resistance (Ohms): 51
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
RES ARRAY 8 RES 51 OHM 1506 Product overview: MNR18E0APJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ510 can be used for catalog matching and distributor lookup.
51 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
RES ARRAY 8 RES 51 OHM 1506
RES ARRAY 8 RES 51 OHM 1506
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 1374184-MNR18E0APJ510 | 50-MNR18E0APJ510 | MNR18510TR-ND | MNR18E0APJ510 | 687-MNR18E0APJ510 |
| Product Name | Resistors - Resistor Networks, Arrays | 51 OHM Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays | RES ARRAY 8 RES 51 OHM 1506 |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | |
| Category / Application | Automotive | Automotive AEC-Q200 | General Use | ||
| Resistance Range | 51 ohms | 51 ohms | 51 ohms | 51 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |