ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR18E0APJ152 MNR18E0APJ152

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 789052-MNR18E0APJ152 Series: MNR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1506, Convex, Long Side Terminals Applications: Automotive AEC-Q200 Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1.5k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Family Name: MNR Categories: Resistors Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CRC4A8E152JT; EXBU2H152JV; CAY16-152J8LF; EXB2HV152JV; Introduction Date: June 25, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 789052-MNR18E0APJ152 Series: MNR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1506, Convex, Long Side Terminals Applications: Automotive AEC-Q200 Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1.5k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Family Name: MNR Categories: Resistors Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CRC4A8E152JT; EXBU2H152JV; CAY16-152J8LF; EXB2HV152JV; Introduction Date: June 25, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR18E0APJ152
789052-MNR18E0APJ152
Resistor Networks, Arrays - MNR18E0APJ152 789052-MNR18E0APJ152
Manufacturer: Rohm Semiconductor Win Source Part Number: 789052-MNR18E0APJ152 Series: MNR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1506, Convex, Long Side Terminals Applications: Automotive AEC-Q200 Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1.5k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Family Name: MNR Categories: Resistors Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CRC4A8E152JT; EXBU2H152JV; CAY16-152J8LF; EXB2HV152JV; Introduction Date: June 25, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 789052-MNR18E0APJ152
Series: MNR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1506, Convex, Long Side Terminals
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1.5k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Family Name: MNR
Categories: Resistors
Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): CRC4A8E152JT; EXBU2H152JV; CAY16-152J8LF; EXB2HV152JV;
Introduction Date: June 25, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES ARRAY 8 RES 1.5K OHM 1506 Product overview: MNR18E0APJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ152 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 1.5K OHM 1506 Product overview: MNR18E0APJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 8 RES 1.5K OHM 1506 - 687-MNR18E0APJ152 - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 1.5K OHM 1506
687-MNR18E0APJ152
RES ARRAY 8 RES 1.5K OHM 1506 687-MNR18E0APJ152
RES ARRAY 8 RES 1.5K OHM 1506

RES ARRAY 8 RES 1.5K OHM 1506

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 789052-MNR18E0APJ152 50-MNR18E0APJ152 687-MNR18E0APJ152
Product Name Resistor Networks, Arrays - MNR18E0APJ152 Resistor RES ARRAY 8 RES 1.5K OHM 1506
Configuration Chip Array Chip Array; Resistor, Capacitor Network
Category / Application Automotive Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1506, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers