RES ARRAY 8 RES 10K OHM 1506 Product overview: MNR18E0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ103 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1078562-MNR18E0APJ10
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
RES ARRAY 8 RES 10K OHM 1506
8 ±5% 10kΩ 63mW ±200ppm/°C SMD-16P,1.6x3.8mm Resistor Networks & Arrays ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
| Product Number | 50-MNR18E0APJ103 | 1078562-MNR18E0APJ103 | MNR18E0APJ103 | MNR18E0APJ103 |
| Product Name | Resistor | Resistor Networks, Arrays - MNR18E0APJ103 | Resistor Networks, Arrays | Resistors >> Resistor Networks & Arrays |
| Category / Application | Automotive AEC-Q200 | Automotive | ||
| Mounting / Packaging | 1506, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network |