ROHM Semiconductor USA, LLC Resistors - Resistor Networks, Arrays MNR18E0APJ100

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328283-MNR18E0APJ10 0 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1506, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR18100CT,MNR18100D KR,MNR18100TR-NDR,MN R18100DKRINACTIVE,MN R18100TR,MNR18100DKR -ND,MNR18100CT-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328283-MNR18E0APJ10 0 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1506, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR18100CT,MNR18100D KR,MNR18100TR-NDR,MN R18100DKRINACTIVE,MN R18100TR,MNR18100DKR -ND,MNR18100CT-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328283-MNR18E0APJ100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328283-MNR18E0APJ100
Resistors - Resistor Networks, Arrays 1328283-MNR18E0APJ100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328283-MNR18E0APJ10 0 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1506, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR18100CT,MNR18100D KR,MNR18100TR-NDR,MN R18100DKRINACTIVE,MN R18100TR,MNR18100DKR -ND,MNR18100CT-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1328283-MNR18E0APJ100
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1506, Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR18100CT,MNR18100DKR,MNR18100TR-NDR,MNR18100DKRINACTIVE,MNR18100TR,MNR18100DKR-ND,MNR18100CT-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - MNR18E0APJ100 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR18E0APJ100
Resistor Networks, Arrays MNR18E0APJ100
RES ARRAY 8 RES 10 OHM 1506

RES ARRAY 8 RES 10 OHM 1506

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistor, Capacitor Networks
Product Number 1328283-MNR18E0APJ100 MNR18E0APJ100
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details