RES ARRAY 4 RES 43 OHM 1206
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 687-MNR14E0APJ430 |
| Product Name | RES ARRAY 4 RES 43 OHM 1206 |
| Configuration | Chip Array; Resistor, Capacitor Network |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; Surface Mount |
| Resistance Range | 43 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C |