3.9k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 3.9K OHM 1206
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MNR14392RTR-ND | 687-MNR14E0APJ392 |
| Product Name | Resistor Networks, Arrays | RES ARRAY 4 RES 3.9K OHM 1206 |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; Surface Mount |
| Resistance Range | 3900 ohms | 3900 ohms |
| Tolerance | 5 +/- % | 5 +/- % |