ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR14E0APJ221

Description
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR14221RTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR14221RTR-ND
Resistor Networks, Arrays MNR14221RTR-ND
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR14E0APJ221
885507-MNR14E0APJ221
Resistor Networks, Arrays - MNR14E0APJ221 885507-MNR14E0APJ221
Manufacturer: Rohm Semiconductor Win Source Part Number: 885507-MNR14E0APJ221 Series: MNR Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR14221RDKR, MNR14221RCT, MNR14221RTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 885507-MNR14E0APJ221
Series: MNR
Operating Temperature Range: -55°C ~ 155°C
Features: 220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR14221RDKR, MNR14221RCT, MNR14221RTR

Buy Now Datasheet
220 OHM Resistor - 50-MNR14E0APJ221 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Resistor
50-MNR14E0APJ221
220 OHM Resistor 50-MNR14E0APJ221
RES ARRAY 4 RES 220 OHM 1206 Product overview: MNR14E0APJ221 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ221 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 220 OHM 1206 Product overview: MNR14E0APJ221 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR14E0APJ221 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR14E0APJ221
Resistor Networks, Arrays MNR14E0APJ221
RES ARRAY 4 RES 220 OHM 1206

RES ARRAY 4 RES 220 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number MNR14221RTR-ND 885507-MNR14E0APJ221 50-MNR14E0APJ221 MNR14E0APJ221
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - MNR14E0APJ221 220 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details