ROHM Semiconductor USA, LLC Resistors - Resistor Networks, Arrays MNR14E0APJ104

Description
Win Source Part Number: 976364-MNR14E0APJ104 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR14104RTR,MNR14104 RCT,MNR14104RDKR
Request a Quote Datasheet
Description
Win Source Part Number: 976364-MNR14E0APJ104 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR14104RTR,MNR14104 RCT,MNR14104RDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
976364-MNR14E0APJ104
Resistors - Resistor Networks, Arrays 976364-MNR14E0APJ104
Win Source Part Number: 976364-MNR14E0APJ104 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR14104RTR,MNR14104 RCT,MNR14104RDKR

Win Source Part Number: 976364-MNR14E0APJ104
Category: Resistors>Resistor Networks, Arrays
Series: MNR
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Rohm Semiconductor
Other Names: MNR14104RTR,MNR14104RCT,MNR14104RDKR

Buy Now Datasheet
RES ARRAY 4 RES 100K OHM 1206 Product overview: MNR14E0APJ104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ104 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100K OHM 1206 Product overview: MNR14E0APJ104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR14E0APJ104 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR14E0APJ104
Resistor Networks, Arrays MNR14E0APJ104
RES ARRAY 4 RES 100K OHM 1206

RES ARRAY 4 RES 100K OHM 1206

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - MNR14E0APJ104 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
MNR14E0APJ104
Resistors >> Resistor Networks & Arrays MNR14E0APJ104
4 ±5% 100kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 100kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks
Product Number 976364-MNR14E0APJ104 50-MNR14E0APJ104 MNR14E0APJ104 MNR14E0APJ104
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network
Category / Application Automotive Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details