ROHM Semiconductor USA, LLC Resistors - Resistor Networks, Arrays MNR14E0APJ102

Description
Win Source Part Number: 965137-MNR14E0APJ102 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): YC164-JR-071KL; 742X083102JP; EXB-38V102JV; CAY16-102J4LF; EXB-V8V102JV; EXB-28V102JX; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR14102RDKR,1056-MN R14E0APJ102,MNR14102 RCT,1056-MNR14E0APJ1 02-CHP,MNR14102RTR,1 056-MNR14J102
Request a Quote Datasheet
Description
Win Source Part Number: 965137-MNR14E0APJ102 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): YC164-JR-071KL; 742X083102JP; EXB-38V102JV; CAY16-102J4LF; EXB-V8V102JV; EXB-28V102JX; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR14102RDKR,1056-MN R14E0APJ102,MNR14102 RCT,1056-MNR14E0APJ1 02-CHP,MNR14102RTR,1 056-MNR14J102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
965137-MNR14E0APJ102
Resistors - Resistor Networks, Arrays 965137-MNR14E0APJ102
Win Source Part Number: 965137-MNR14E0APJ102 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): YC164-JR-071KL; 742X083102JP; EXB-38V102JV; CAY16-102J4LF; EXB-V8V102JV; EXB-28V102JX; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR14102RDKR,1056-MN R14E0APJ102,MNR14102 RCT,1056-MNR14E0APJ1 02-CHP,MNR14102RTR,1 056-MNR14J102

Win Source Part Number: 965137-MNR14E0APJ102
Category: Resistors>Resistor Networks, Arrays
Series: MNR
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): YC164-JR-071KL; 742X083102JP; EXB-38V102JV; CAY16-102J4LF; EXB-V8V102JV; EXB-28V102JX;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Rohm Semiconductor
Other Names: MNR14102RDKR,1056-MNR14E0APJ102,MNR14102RCT,1056-MNR14E0APJ102-CHP,MNR14102RTR,1056-MNR14J102

Buy Now Datasheet
RES ARRAY 4 RES 1K OHM 1206 Product overview: MNR14E0APJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ102 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 1K OHM 1206 Product overview: MNR14E0APJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR14102RTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR14102RTR-ND
Resistor Networks, Arrays MNR14102RTR-ND
1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - MNR14E0APJ102 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR14E0APJ102
Resistor Networks, Arrays MNR14E0APJ102
RES ARRAY 4 RES 1K OHM 1206

RES ARRAY 4 RES 1K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 965137-MNR14E0APJ102 50-MNR14E0APJ102 MNR14102RTR-ND MNR14E0APJ102
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application Automotive Automotive AEC-Q200 General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers