ROHM Semiconductor USA, LLC Resistors - Resistor Networks, Arrays MNR14E0ABJ561

Description
Win Source Part Number: 1379195-MNR14E0ABJ56 1 Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: MNR Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Circuit Type: Isolated Resistance (Ohms): 560 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW
Request a Quote Datasheet
Description
Win Source Part Number: 1379195-MNR14E0ABJ56 1 Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: MNR Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Circuit Type: Isolated Resistance (Ohms): 560 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1379195-MNR14E0ABJ561 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1379195-MNR14E0ABJ561
Resistors - Resistor Networks, Arrays 1379195-MNR14E0ABJ561
Win Source Part Number: 1379195-MNR14E0ABJ56 1 Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: MNR Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Circuit Type: Isolated Resistance (Ohms): 560 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW

Win Source Part Number: 1379195-MNR14E0ABJ561
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: MNR
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Circuit Type: Isolated
Resistance (Ohms): 560
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW

Buy Now Datasheet
Resistor Networks, Arrays - MNR14561TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR14561TR-ND
Resistor Networks, Arrays MNR14561TR-ND
560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

560 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1379195-MNR14E0ABJ561 MNR14561TR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details