ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR12E0ABJ471

Description
470 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet
Description
470 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR12471TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR12471TR-ND
Resistor Networks, Arrays MNR12471TR-ND
470 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

470 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet
470 OHM Resistor - 50-MNR12E0ABJ471 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Resistor
50-MNR12E0ABJ471
470 OHM Resistor 50-MNR12E0ABJ471
RES ARRAY 2 RES 470 OHM 0606 Product overview: MNR12E0ABJ471 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR12E0ABJ471 can be used for catalog matching and distributor lookup.

RES ARRAY 2 RES 470 OHM 0606 Product overview: MNR12E0ABJ471 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR12E0ABJ471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1118104-MNR12E0ABJ471
Resistors - Resistor Networks, Arrays 1118104-MNR12E0ABJ471
Win Source Part Number: 1118104-MNR12E0ABJ47 1 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 470 Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Package / Case: 0606, Convex Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR12471TR,MNR12471D KR-NDR,MNR12471CT-ND R,MNR12471TR-NDR,MNR 12471CT,MNR12471DKR

Win Source Part Number: 1118104-MNR12E0ABJ471
Category: Resistors>Resistor Networks, Arrays
Series: MNR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 470
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Package / Case: 0606, Convex
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Rohm Semiconductor
Other Names: MNR12471TR,MNR12471DKR-NDR,MNR12471CT-NDR,MNR12471TR-NDR,MNR12471CT,MNR12471DKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number MNR12471TR-ND 50-MNR12E0ABJ471 1118104-MNR12E0ABJ471
Product Name Resistor Networks, Arrays 470 OHM Resistor Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex 0606, Convex Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details