ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR12E0ABJ103

Description
10k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet
Description
10k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR12103TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR12103TR-ND
Resistor Networks, Arrays MNR12103TR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

10k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1382930-MNR12E0ABJ103 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1382930-MNR12E0ABJ103
Resistors - Resistor Networks, Arrays 1382930-MNR12E0ABJ103
Win Source Part Number: 1382930-MNR12E0ABJ10 3 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 pcs Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0606, Convex Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382930-MNR12E0ABJ103
Category: Resistors>Resistor Networks, Arrays
Series: MNR
Package: Tape & Reel (TR)
Size / Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000 pcs
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 0606, Convex
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Rohm Semiconductor
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MNR12103TR-ND 1382930-MNR12E0ABJ103
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details