ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR04MRAPJ272 MNR04MRAPJ272

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 784849-MNR04MRAPJ272 Series: MNR Operating Temperature Range: -55°C ~ 155°C Package: 0804, Convex, Long Side Terminals Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 784849-MNR04MRAPJ272 Series: MNR Operating Temperature Range: -55°C ~ 155°C Package: 0804, Convex, Long Side Terminals Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR04MRAPJ272
784849-MNR04MRAPJ272
Resistor Networks, Arrays - MNR04MRAPJ272 784849-MNR04MRAPJ272
Manufacturer: Rohm Semiconductor Win Source Part Number: 784849-MNR04MRAPJ272 Series: MNR Operating Temperature Range: -55°C ~ 155°C Package: 0804, Convex, Long Side Terminals Mounting: SMD Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 2.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 784849-MNR04MRAPJ272
Series: MNR
Operating Temperature Range: -55°C ~ 155°C
Package: 0804, Convex, Long Side Terminals
Mounting: SMD
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 2.7k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES ARRAY 4 RES 2.7K OHM 0804 Product overview: MNR04MRAPJ272 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04MRAPJ272 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 2.7K OHM 0804 Product overview: MNR04MRAPJ272 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04MRAPJ272 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 784849-MNR04MRAPJ272 50-MNR04MRAPJ272
Product Name Resistor Networks, Arrays - MNR04MRAPJ272 Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals
Resistance Range 2700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers