ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR04M0APJ472 MNR04M0APJ472

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 927633-MNR04M0APJ472 Series: MNR Operating Temperature Range: -55°C ~ 155°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04472RCT, MNR04472RDKR, MNR04472RTR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 927633-MNR04M0APJ472 Series: MNR Operating Temperature Range: -55°C ~ 155°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04472RCT, MNR04472RDKR, MNR04472RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR04M0APJ472
927633-MNR04M0APJ472
Resistor Networks, Arrays - MNR04M0APJ472 927633-MNR04M0APJ472
Manufacturer: Rohm Semiconductor Win Source Part Number: 927633-MNR04M0APJ472 Series: MNR Operating Temperature Range: -55°C ~ 155°C Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04472RCT, MNR04472RDKR, MNR04472RTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 927633-MNR04M0APJ472
Series: MNR
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR04472RCT, MNR04472RDKR, MNR04472RTR

Buy Now Datasheet
RES ARRAY 4 RES 4.7K OHM 0804 Product overview: MNR04M0APJ472 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0APJ472 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 4.7K OHM 0804 Product overview: MNR04M0APJ472 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0APJ472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 927633-MNR04M0APJ472 50-MNR04M0APJ472
Product Name Resistor Networks, Arrays - MNR04M0APJ472 Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Electrically isolated.
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details