ROHM Semiconductor USA, LLC Resistors - Resistor Networks, Arrays MNR04M0APJ330

Description
Win Source Part Number: 1113777-MNR04M0APJ33 0 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): MNR04M0APJ 330; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR04330RDKR,MNR0433 0RCT,MNR04330RTR
Request a Quote Datasheet
Description
Win Source Part Number: 1113777-MNR04M0APJ33 0 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): MNR04M0APJ 330; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR04330RDKR,MNR0433 0RCT,MNR04330RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1113777-MNR04M0APJ330
Resistors - Resistor Networks, Arrays 1113777-MNR04M0APJ330
Win Source Part Number: 1113777-MNR04M0APJ33 0 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): MNR04M0APJ 330; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR04330RDKR,MNR0433 0RCT,MNR04330RTR

Win Source Part Number: 1113777-MNR04M0APJ330
Category: Resistors>Resistor Networks, Arrays
Series: MNR
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): MNR04M0APJ 330;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Rohm Semiconductor
Other Names: MNR04330RDKR,MNR04330RCT,MNR04330RTR

Buy Now Datasheet
33 OHM Resistor - 50-MNR04M0APJ330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-MNR04M0APJ330
33 OHM Resistor 50-MNR04M0APJ330
RES ARRAY 4 RES 33 OHM 0804 Product overview: MNR04M0APJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0APJ330 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 0804 Product overview: MNR04M0APJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0APJ330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR04M0APJ330 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR04M0APJ330
Resistor Networks, Arrays MNR04M0APJ330
RES ARRAY 4 RES 33 OHM 0804

RES ARRAY 4 RES 33 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 1113777-MNR04M0APJ330 50-MNR04M0APJ330 MNR04M0APJ330
Product Name Resistors - Resistor Networks, Arrays 33 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details