ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR04M0APJ272

Description
2.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
2.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR04272RTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR04272RTR-ND
Resistor Networks, Arrays MNR04272RTR-ND
2.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

2.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 2.7K OHM 0804 - 687-MNR04M0APJ272 - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 2.7K OHM 0804
687-MNR04M0APJ272
RES ARRAY 4 RES 2.7K OHM 0804 687-MNR04M0APJ272
RES ARRAY 4 RES 2.7K OHM 0804

RES ARRAY 4 RES 2.7K OHM 0804

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number MNR04272RTR-ND 687-MNR04M0APJ272
Product Name Resistor Networks, Arrays RES ARRAY 4 RES 2.7K OHM 0804
Configuration Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details