ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR04M0ABJ331

Description
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR04331TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR04331TR-ND
Resistor Networks, Arrays MNR04331TR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MNR04331TR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers