ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR04M0ABJ101 MNR04M0ABJ101

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 711296-MNR04M0ABJ101 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 711296-MNR04M0ABJ101 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR04M0ABJ101
711296-MNR04M0ABJ101
Resistor Networks, Arrays - MNR04M0ABJ101 711296-MNR04M0ABJ101
Manufacturer: Rohm Semiconductor Win Source Part Number: 711296-MNR04M0ABJ101 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0804, Convex, Long Side Terminals Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 711296-MNR04M0ABJ101
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0804, Convex, Long Side Terminals
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)

Buy Now
100 OHM Resistor - 50-MNR04M0ABJ101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-MNR04M0ABJ101
100 OHM Resistor 50-MNR04M0ABJ101
RES ARRAY 4 RES 100 OHM 0804 Product overview: MNR04M0ABJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0ABJ101 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100 OHM 0804 Product overview: MNR04M0ABJ101 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0ABJ101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR04101TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR04101TR-ND
Resistor Networks, Arrays MNR04101TR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - MNR04M0ABJ101 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR04M0ABJ101
Resistor Networks, Arrays MNR04M0ABJ101
RES ARRAY 4 RES 100 OHM 0804

RES ARRAY 4 RES 100 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 711296-MNR04M0ABJ101 50-MNR04M0ABJ101 MNR04101TR-ND MNR04M0ABJ101
Product Name Resistor Networks, Arrays - MNR04M0ABJ101 100 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details