22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
RES ARRAY 2 RES 22 OHM 0404 Product overview: MNR02M0APJ220 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR02M0APJ220 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 802796-MNR02M0APJ220
Packaging: Reel
Mounting Style: SMD
Applications: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.039" W (1.00mm x 1.00mm)
Manufacturer Package: 0404 (1010 Metric), Convex
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MNR02220RTR-ND | 50-MNR02M0APJ220 | 802796-MNR02M0APJ220 |
| Product Name | Resistor Networks, Arrays | 22 OHM Resistor | Resistor Networks, Arrays - MNR02M0APJ220 |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | Automotive AEC-Q200 | Automotive |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0404 | 0404 (1010 Metric), Convex | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 22 ohms | 22 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |