ROHM Semiconductor USA, LLC Resistor MNR02M0APJ103

Description
RES ARRAY 2 RES 10K OHM 0404 Product overview: MNR02M0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR02M0APJ103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 2 RES 10K OHM 0404 Product overview: MNR02M0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR02M0APJ103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2 RES 10K OHM 0404 Product overview: MNR02M0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR02M0APJ103 can be used for catalog matching and distributor lookup.

RES ARRAY 2 RES 10K OHM 0404 Product overview: MNR02M0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR02M0APJ103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR02M0APJ103
800725-MNR02M0APJ103
Resistor Networks, Arrays - MNR02M0APJ103 800725-MNR02M0APJ103
Manufacturer: Rohm Semiconductor Win Source Part Number: 800725-MNR02M0APJ103 Packaging: Reel Mounting Style: SMD Applications: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.039" W (1.00mm x 1.00mm) Manufacturer Package: 0404 (1010 Metric), Convex Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 800725-MNR02M0APJ103
Packaging: Reel
Mounting Style: SMD
Applications: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.039" W (1.00mm x 1.00mm)
Manufacturer Package: 0404 (1010 Metric), Convex
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-MNR02M0APJ103 800725-MNR02M0APJ103
Product Name Resistor Resistor Networks, Arrays - MNR02M0APJ103
Category / Application Automotive AEC-Q200 Automotive
Mounting / Packaging 0404 (1010 Metric), Convex Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details