nX-U16/100 ML621700 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
nX-U16/100 ML621700 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 16BIT 32KB FLASH 48TQFP
IC MCU 16BIT 32KB FLASH 48TQFP
16-bit Microcontrollers - MCU 16-BIT MICROCONTROLLER
nX-U16/100 ML621700 Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846-ML62Q1700-NNNTBZ0BXTR-ND | ML62Q1700-NNNTBZ0BX | ML62Q1700-NNNTBZ0BX | ML62Q1700-NNNTBZ0BX | ML62Q1700-NNNTBZ0BX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |