GENERAL-PURPOSE MCUS(16BIT)ML62Q
GENERAL-PURPOSE MCUS(16BIT)ML62Q
GENERAL-PURPOSE MCUS(16BIT)ML62Q
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846-ML62Q1367-NNNTBZWBXDKR-ND | 264306 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit |
| Clock Speed | 25 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b SAR; D/A 1x8b | |
| RAM | 4 KB | |
| ROM | 64 KB | 64 KB |